SIE Computing Solutions, Inc. Proximity Sensors CA30EAF16BPM1IO

Description
CAP PROX SS M30 FLUSH IO-LINK, PLUG
Request a Quote
Description
CAP PROX SS M30 FLUSH IO-LINK, PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2098574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2098574
Proximity Sensors 2098574
CAP PROX SS M30 FLUSH IO-LINK, PLUG

CAP PROX SS M30 FLUSH IO-LINK, PLUG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2098574
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-2HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.6496 inch (14.5 to 16.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Proximity Sensors - 1845577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.3937 inch (10 mm)
View Details
Series 9000 GP Sensor - 42GRL-9040 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 5984 inch (152000 mm)
Electrical Output Voltage
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details