SIE Computing Solutions, Inc. Proximity Sensors CA30CLN25BP

Description
Carlo Gavazzi CA30CLN25BP
Request a Quote
Description
Carlo Gavazzi CA30CLN25BP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780109
Proximity Sensors 2780109
Carlo Gavazzi CA30CLN25BP

Carlo Gavazzi CA30CLN25BP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780109
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SIEN-M18B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers