SIE Computing Solutions, Inc. Proximity Sensors CA18CAN12BPM1IO

Description
Carlo Gavazzi CA18CAN12BPM1IO
Request a Quote
Description
Carlo Gavazzi CA18CAN12BPM1IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1885249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1885249
Proximity Sensors 1885249
Carlo Gavazzi CA18CAN12BPM1IO

Carlo Gavazzi CA18CAN12BPM1IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1885249
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1421LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers