SIE Computing Solutions, Inc. Proximity Sensors CA12EAF04BPM1IO

Description
Carlo Gavazzi CA12EAF04BPM1IO
Request a Quote
Description
Carlo Gavazzi CA12EAF04BPM1IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 430113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
430113
Proximity Sensors 430113
Carlo Gavazzi CA12EAF04BPM1IO

Carlo Gavazzi CA12EAF04BPM1IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 430113
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1002-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Proximity sensor - SIEN-M8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers