Allegro MicroSystems Inc. Switches (Solid State) A1102LLHLT-T

Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1002-2-ND
Switches (Solid State) 620-1002-2-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1002-6-ND
Switches (Solid State) 620-1002-6-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1002-1-ND
Switches (Solid State) 620-1002-1-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-1002-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1043474-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
RightSight Photosensor - 42EF-E2EZB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 8 inch (203 mm)
View Details
2 suppliers
Proximity sensor - SIEN-M12B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers