Festo Corporation Proximity sensor SIEN-M8B-NS-K-L

Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet
Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIEN-M8B-NS-K-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIEN-M8B-NS-K-L
Proximity sensor SIEN-M8B-NS-K-L
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
  • With standard switching distance
  • For DC voltage
  • Round design
  • Metric thread
  • Flush or non-flush mounting
  • LED switching status indication
  • Design with metal or polyamide housing
Supplier's Site Datasheet
Proximity Sensors - 2171-SIEN-M8B-NS-K-L-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SIEN-M8B-NS-K-L-ND
Proximity Sensors 2171-SIEN-M8B-NS-K-L-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SIEN-M8B-NS-K-L 2171-SIEN-M8B-NS-K-L-ND
Product Name Proximity sensor Proximity Sensors
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M18NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers
Proximity sensor - SME-10-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Proximity sensor - SIEN-4B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers