SIE Computing Solutions, Inc. Proximity Sensors CA12CAF04BPM1IO

Description
Carlo Gavazzi CA12CAF04BPM1IO
Request a Quote
Description
Carlo Gavazzi CA12CAF04BPM1IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 430110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
430110
Proximity Sensors 430110
Carlo Gavazzi CA12CAF04BPM1IO

Carlo Gavazzi CA12CAF04BPM1IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 430110
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-10-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers