Acromag, Inc. Multifunction 3U cPCI Board AcPC730

Description
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
Datasheet
Description
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Wixom, MI, United States
Multifunction 3U cPCI Board
AcPC730
Multifunction 3U cPCI Board AcPC730
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
  • 16D/32SE analog inputs, 16-bit A/D
  • Eight analog outputs, 16-bit D/A
  • 16 TTL digital I/O
  • One 32-bit counter/timer

AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions.

Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly.

Features

  • 0 to 70°C (-40 to 85°C E version)

Analog Inputs

  • 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges)
  • 16-bit ADC with 512 sample RAM
  • 10µS conversion time (100KHz)
  • Interrupt upon ADC memory threshold condition (user-programmable data sample threshold)
  • User-programmable interval timer

Analog Outputs

  • Eight analog output channels (±10V range)
  • Individual 16-bit DACs per channel
  • 1024 sample FIFO for waveform generation
  • 12.375µS settling time (80.8KHz throughput)
  • Interrupt on user-programmable FIFO threshold

Digital I/O

  • 16 TTL bidirectional input/outputs

Counter/Timer

  • One 32-bit counter/timer
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category CompactPCI and PXI Products
Product Number AcPC730
Product Name Multifunction 3U cPCI Board
Product Type Multifunction I/O Board
Unlock Full Specs
to access all available technical data

Similar Products

PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7514 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
500 Watt AC-DC CompactPCI Power Supply - TPAC500 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Analog Input CompactPCI Board - AcPC330E - Acromag, Inc.
Specs
Product Type Analog Input Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details