SICK Photoelectric WTB8L-P2211

Description
SENSOR, BGS LASER, PNP LIGHT OP/DARK OP, RED LIGHT, SELECTABLE BY ROTARY SWITCH, 5-100 MM SENSING RANGE, 10-30 VDC, (6033227). FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, BGS LASER, PNP LIGHT OP/DARK OP, RED LIGHT, SELECTABLE BY ROTARY SWITCH, 5-100 MM SENSING RANGE, 10-30 VDC, (6033227). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 15932626 - Radwell International
Willingboro, NJ, United States
Photoelectric
15932626
Photoelectric 15932626
SENSOR, BGS LASER, PNP LIGHT OP/DARK OP, RED LIGHT, SELECTABLE BY ROTARY SWITCH, 5-100 MM SENSING RANGE, 10-30 VDC, (6033227). FREE 2 YEAR RADWELL WARRANTY

SENSOR, BGS LASER, PNP LIGHT OP/DARK OP, RED LIGHT, SELECTABLE BY ROTARY SWITCH, 5-100 MM SENSING RANGE, 10-30 VDC, (6033227). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WTB8L-P2211

SICK Sensors & Switches WTB8L-P2211

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 15932626
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093424 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
2 suppliers