SICK Proximity Sensors 1040853

Description
SICK IME08-2N5PSZT0K
Request a Quote Datasheet
Description
SICK IME08-2N5PSZT0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093424
Proximity Sensors 2093424
SICK IME08-2N5PSZT0K

SICK IME08-2N5PSZT0K

Supplier's Site
Proximity Sensors - Industrial - 1882-1040853-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040853-ND
Proximity Sensors - Industrial 1882-1040853-ND
SENSOR PROX INDUCT 2.5MM CYLIND

SENSOR PROX INDUCT 2.5MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093424 1882-1040853-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Photoelectric, Industrial - 1882-1025440-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details