SICK Photoelectric WL9-3N2432

Description
(1049074) RETRO-REFLECTIVE PE, NPN, LO/DO, M12 4-PIN, RED PINPOINT LED, TEACH BUTTON. FREE 2 YEAR RADWELL WARRANTY
Description
(1049074) RETRO-REFLECTIVE PE, NPN, LO/DO, M12 4-PIN, RED PINPOINT LED, TEACH BUTTON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 21855960 - Radwell International
Willingboro, NJ, United States
Photoelectric
21855960
Photoelectric 21855960
(1049074) RETRO-REFLECTIVE PE, NPN, LO/DO, M12 4-PIN, RED PINPOINT LED, TEACH BUTTON. FREE 2 YEAR RADWELL WARRANTY

(1049074) RETRO-REFLECTIVE PE, NPN, LO/DO, M12 4-PIN, RED PINPOINT LED, TEACH BUTTON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WL9-3N2432

SICK Sensors & Switches WL9-3N2432

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21855960
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000723-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1041039-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers