SICK Photoelectric WL280-2P2431

Description
RETRO-REFLECTIVE SENSOR, PNP, RED, SUPPLY 10 TO 30 V DC, 20 MA, 4-PIN M12, P280 AND BRACKET INCLUDED, (6044736), REPLACES WL280-P430. FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLECTIVE SENSOR, PNP, RED, SUPPLY 10 TO 30 V DC, 20 MA, 4-PIN M12, P280 AND BRACKET INCLUDED, (6044736), REPLACES WL280-P430. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 42588074 - Radwell International
Willingboro, NJ, United States
Photoelectric
42588074
Photoelectric 42588074
RETRO-REFLECTIVE SENSOR, PNP, RED, SUPPLY 10 TO 30 V DC, 20 MA, 4-PIN M12, P280 AND BRACKET INCLUDED, (6044736), REPLACES WL280-P430. FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLECTIVE SENSOR, PNP, RED, SUPPLY 10 TO 30 V DC, 20 MA, 4-PIN M12, P280 AND BRACKET INCLUDED, (6044736), REPLACES WL280-P430. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WL280-2P2431

SICK Sensors & Switches WL280-2P2431

Supplier's Site
Sensor, Retroreflective, M12, 15M Rohs Compliant Sick - 51AK3859 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, M12, 15M Rohs Compliant Sick
51AK3859
Sensor, Retroreflective, M12, 15M Rohs Compliant Sick 51AK3859
SENSOR, RETROREFLECTIVE, M12, 15M ROHS COMPLIANT: YES

SENSOR, RETROREFLECTIVE, M12, 15M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 42588074 51AK3859
Product Name Photoelectric Sensor, Retroreflective, M12, 15M Rohs Compliant Sick
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1146LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details