SICK Photoelectric TIM551-2050001

Description
2D LIDAR SENSOR, TIM5XX, SCANNING FREQUENCY 15 HZ, SCANNING RANGE 8 M, WORKING RANGE 10 M, SUPPLY VOLTAGE 9 V DC-28 VDC, 1060445. FREE 2 YEAR RADWELL WARRANTY
Description
2D LIDAR SENSOR, TIM5XX, SCANNING FREQUENCY 15 HZ, SCANNING RANGE 8 M, WORKING RANGE 10 M, SUPPLY VOLTAGE 9 V DC-28 VDC, 1060445. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 43109808 - Radwell International
Willingboro, NJ, United States
Photoelectric
43109808
Photoelectric 43109808
2D LIDAR SENSOR, TIM5XX, SCANNING FREQUENCY 15 HZ, SCANNING RANGE 8 M, WORKING RANGE 10 M, SUPPLY VOLTAGE 9 V DC-28 VDC, 1060445. FREE 2 YEAR RADWELL WARRANTY

2D LIDAR SENSOR, TIM5XX, SCANNING FREQUENCY 15 HZ, SCANNING RANGE 8 M, WORKING RANGE 10 M, SUPPLY VOLTAGE 9 V DC-28 VDC, 1060445. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43109808
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1017864-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRF-9003-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Output Voltage
Electrical Connection Mini Quick-Disconnect
View Details
Proximity sensor - SIEF-M8B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers