TE Connectivity Inductive Proximity Sensors 5000000790-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PVC Product Weight : 166 G  [5.855 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 24.3 MM  [.956 INCH ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PVC Product Weight : 166 G  [5.855 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 24.3 MM  [.956 INCH ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000000790-SE
Inductive Proximity Sensors 5000000790-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PVC Product Weight : 166 G  [5.855 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 24.3 MM  [.956 INCH ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Jacket Material : PVC
  • Product Weight : 166 G  [5.855 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 24.3 MM  [.956 INCH ]
  • Nominal Sensing Distance : 30 MM  [1.181 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • Operating Voltage Range (VDC) : 10 - 30
  • Residual Current Without Load (Max) (MAMP) : 3
  • Sensor Voltage Drop With Load (Max) (V) : 5
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 500
  • Switching Frequency (Max) (HZ) : 25

Housing Features


  • Housing Series : Q1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : AC
  • Hysteresis : < 5%
  • Indicator Type : LED

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000790-SE
Product Name Inductive Proximity Sensors
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001213-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 185 F (-20 to 85 C)
Diameter 0.0370 inch (0.9398 mm)
View Details
Capacitive Proximity Sensors - 5000004694-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000004003-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details