SICK Photoelectric NT6-03022

Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, NT6 SERIES, 9 MM SENSING DISTANCE, 10-30 V DC, RED/GREEN LED LIGHT SOURCE, 1.5 MM X 5 MM LIGHT SPOT SIZE, 2 M CABLE, 560 NM WAVE LENGTH, IP67, (1005822). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, NT6 SERIES, 9 MM SENSING DISTANCE, 10-30 V DC, RED/GREEN LED LIGHT SOURCE, 1.5 MM X 5 MM LIGHT SPOT SIZE, 2 M CABLE, 560 NM WAVE LENGTH, IP67, (1005822). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 555632 - Radwell International
Willingboro, NJ, United States
Photoelectric
555632
Photoelectric 555632
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, NT6 SERIES, 9 MM SENSING DISTANCE, 10-30 V DC, RED/GREEN LED LIGHT SOURCE, 1.5 MM X 5 MM LIGHT SPOT SIZE, 2 M CABLE, 560 NM WAVE LENGTH, IP67, (1005822). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, NT6 SERIES, 9 MM SENSING DISTANCE, 10-30 V DC, RED/GREEN LED LIGHT SOURCE, 1.5 MM X 5 MM LIGHT SPOT SIZE, 2 M CABLE, 560 NM WAVE LENGTH, IP67, (1005822). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 555632
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003613-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092456 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
2 suppliers