SICK Proximity Sensors 1041050

Description
SICK IME30-20NPOZC0S
Request a Quote Datasheet
Description
SICK IME30-20NPOZC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092456
Proximity Sensors 2092456
SICK IME30-20NPOZC0S

SICK IME30-20NPOZC0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1041050-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1041050-ND
Proximity Sensors - Industrial 1882-1041050-ND
SENSOR PROX INDUCTIVE 20MM CYL

SENSOR PROX INDUCTIVE 20MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092456 1882-1041050-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000001071-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details