SICK Proximity Sensors - Industrial 1040786

Description
SENSOR PROX INDUC 8MM CYL 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 8MM CYL 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040786-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040786-ND
Proximity Sensors - Industrial 1882-1040786-ND
SENSOR PROX INDUC 8MM CYL 2M CBL

SENSOR PROX INDUC 8MM CYL 2M CBL

Buy Now Datasheet
Proximity Sensors - 2093510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093510
Proximity Sensors 2093510
SICK IME12-08NPOZW2S

SICK IME12-08NPOZW2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1040786-ND 2093510
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Ultrasonic Sensors - 10217758-00 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature 32 to 149 F (0.0 to 65 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
View Details