SICK Proximity Sensors IQ10-06NPSKT0S

Description
SICK IQ10-06NPSKT0S
Request a Quote
Description
SICK IQ10-06NPSKT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7865790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7865790
Proximity Sensors 7865790
SICK IQ10-06NPSKT0S

SICK IQ10-06NPSKT0S

Supplier's Site
Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick - 51AK3529 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick
51AK3529
Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick 51AK3529
INDUCTIVE PROXIMITY SENSOR, 6MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 6MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 7865790 51AK3529
Product Name Proximity Sensors Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3212LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details