SICK Proximity Switch HTB18-P3B2BB

Description
PROXIMITY BGS, RED (PINPOINT), SENSING RANGE = 5...300MM, 10 - 30 VDC, Q1 = PNP; LIGHT OPERATE (LO), (1078540). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY BGS, RED (PINPOINT), SENSING RANGE = 5...300MM, 10 - 30 VDC, Q1 = PNP; LIGHT OPERATE (LO), (1078540). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 70078836 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70078836
Proximity Switch 70078836
PROXIMITY BGS, RED (PINPOINT), SENSING RANGE = 5...300MM, 10 - 30 VDC, Q1 = PNP; LIGHT OPERATE (LO), (1078540). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY BGS, RED (PINPOINT), SENSING RANGE = 5...300MM, 10 - 30 VDC, Q1 = PNP; LIGHT OPERATE (LO), (1078540). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70078836
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details