SICK Sensor, Proximity Diffuse, M12, 115Mm Rohs Compliant Sick GRTE18S-P2317

Description
SENSOR, PROXIMITY DIFFUSE, M12, 115MM ROHS COMPLIANT: YES
Description
SENSOR, PROXIMITY DIFFUSE, M12, 115MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity Diffuse, M12, 115Mm Rohs Compliant Sick - 51AK3443 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity Diffuse, M12, 115Mm Rohs Compliant Sick
51AK3443
Sensor, Proximity Diffuse, M12, 115Mm Rohs Compliant Sick 51AK3443
SENSOR, PROXIMITY DIFFUSE, M12, 115MM ROHS COMPLIANT: YES

SENSOR, PROXIMITY DIFFUSE, M12, 115MM ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 37177696 - Radwell International
Willingboro, NJ, United States
Proximity Switch
37177696
Proximity Switch 37177696
PROXIMITY SWITCH, ENERGETIC CYLINDRICAL, STRAIGHT, 100MM, OUTPUT TYPE: PNP, PINPOINT, 3-PIN M12, STRAIGHT, PLASTIC, PN (1058196). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, ENERGETIC CYLINDRICAL, STRAIGHT, 100MM, OUTPUT TYPE: PNP, PINPOINT, 3-PIN M12, STRAIGHT, PLASTIC, PN (1058196). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches GRTE18S-P2317

SICK Sensors & Switches GRTE18S-P2317

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3443 37177696
Product Name Sensor, Proximity Diffuse, M12, 115Mm Rohs Compliant Sick Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001250-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093350 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details