SICK Photoelectric GRL18S-F2336

Description
(1059533) RETRO-REFLECTIVE PE, PNP, DO, PINPOINT, 3-PIN M12, STRAIGHT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
Description
(1059533) RETRO-REFLECTIVE PE, PNP, DO, PINPOINT, 3-PIN M12, STRAIGHT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 37177484 - Radwell International
Willingboro, NJ, United States
Photoelectric
37177484
Photoelectric 37177484
(1059533) RETRO-REFLECTIVE PE, PNP, DO, PINPOINT, 3-PIN M12, STRAIGHT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY

(1059533) RETRO-REFLECTIVE PE, PNP, DO, PINPOINT, 3-PIN M12, STRAIGHT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches GRL18S-F2336

SICK Sensors & Switches GRL18S-F2336

Supplier's Site
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick - 51AK3440 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick
51AK3440
Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick 51AK3440
SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT: YES

SENSOR, RETROREFLECTIVE, M12, 7.2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 37177484 51AK3440
Product Name Photoelectric Sensor, Retroreflective, M12, 7.2M Rohs Compliant Sick
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers