SICK Photoelectric DME5000-211

Description
DISTANCE SENSOR, 0.15-150 M MEASURING RANGE, 18-30 VDC, PUSH/PULL, PNP/NPN, M16 MALE 8 PIN CONNECTOR, RED LASER LIGT SOURCE, -25 TO +75 DEGREES C, IP65, (1024081). FREE 2 YEAR RADWELL WARRANTY
Description
DISTANCE SENSOR, 0.15-150 M MEASURING RANGE, 18-30 VDC, PUSH/PULL, PNP/NPN, M16 MALE 8 PIN CONNECTOR, RED LASER LIGT SOURCE, -25 TO +75 DEGREES C, IP65, (1024081). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 646729 - Radwell International
Willingboro, NJ, United States
Photoelectric
646729
Photoelectric 646729
DISTANCE SENSOR, 0.15-150 M MEASURING RANGE, 18-30 VDC, PUSH/PULL, PNP/NPN, M16 MALE 8 PIN CONNECTOR, RED LASER LIGT SOURCE, -25 TO +75 DEGREES C, IP65, (1024081). FREE 2 YEAR RADWELL WARRANTY

DISTANCE SENSOR, 0.15-150 M MEASURING RANGE, 18-30 VDC, PUSH/PULL, PNP/NPN, M16 MALE 8 PIN CONNECTOR, RED LASER LIGT SOURCE, -25 TO +75 DEGREES C, IP65, (1024081). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 646729
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093524 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers