SICK Photoelectric CS-3-P3632

Description
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, THREE CHANNEL, PNP OUTPUT, 60 MM SENSING DISTANCE, 8-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, THREE CHANNEL, PNP OUTPUT, 60 MM SENSING DISTANCE, 8-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 554213 - Radwell International
Willingboro, NJ, United States
Photoelectric
554213
Photoelectric 554213
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, THREE CHANNEL, PNP OUTPUT, 60 MM SENSING DISTANCE, 8-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COLOR SENSOR, THREE CHANNEL, PNP OUTPUT, 60 MM SENSING DISTANCE, 8-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 554213
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2043882 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
42CS Cylindrical Photoelectric Sensor - 42CSS-D1MPA3-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 31.5 inch (800 mm)
View Details
Proximity sensor - SIED-M12B-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers