SICK Proximity Sensors 7900013

Description
SICK IM08-04NPS-ZT1
Request a Quote
Description
SICK IM08-04NPS-ZT1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669633
Proximity Sensors 2669633
SICK IM08-04NPS-ZT1

SICK IM08-04NPS-ZT1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2669633
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055188 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-M12-600 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 3.54 inch (1 to 90 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details