SICK
Proximity Sensors
6072879
Description
SICK UM18-212166101
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
SICK UM18-212166101
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
2672112 |
1882-6072879-ND |
|
Product Name
|
Proximity Sensors |
Proximity Sensors - Industrial |
|
Body Shape
|
Cylindrical; Threaded Barrel; Other; Threaded Barrel
|
|
|
Length
|
2.07 inch (52.7 mm)
|
|
|
Width
|
0.7087 inch (18 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-4 to 158 F (-20 to 70 C)
Diameter
0.0190 inch (0.4826 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details
2 suppliers