SICK Proximity Sensors 6058030

Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet
Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6058030-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6058030-ND
Proximity Sensors 1882-6058030-ND
INDUCT PROXIM SENSOR

INDUCT PROXIM SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6058030-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1244-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details