Allegro MicroSystems Inc. Switches (Solid State) A1172ECGLT

Description
Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-WLCSP (0.96x0.96)
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-WLCSP (0.96x0.96)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-1244-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1244-2-ND
Switches (Solid State) 620-1244-2-ND
Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-WLCSP (0.96x0.96)

Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-WLCSP (0.96x0.96)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-1244-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3291KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093527 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details