SICK Circular Cable Assemblies 6053224

Description
CIRC CBL 5POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-6053224-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-6053224-ND
Circular Cable Assemblies 1882-6053224-ND
CIRC CBL 5POS PLUG TO WIRE 16.4'

CIRC CBL 5POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-6053224-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details