Maury Microwave Stability Cables SP-24292-MM36LP

Description
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Description
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ Low-Profile microwave/RF cable assemblies feature color-coded connectors for compatibility identification and provide phase stability of ±4° and amplitude stability of ±0.02 dB typical over flexure, with a maximum frequency of 50 GHz for the SP-24-LP and 40 GHz for the SP-292-LP. They are rated for 5,000 mating cycles, have a nominal impedance of 50 ohms, and operate from -55°C to 105°C. The cable has an outer diameter of 0.14 in for the SP-24-LP and 0.14 in for the SP-292-LP, a static bend radius of 0.55 in, and a dynamic bend radius of 1.4 in. The assembly length for this model is 36 inches with a male-to-male 2.4mm and 2.92mm configuration. The assembly meets RoHS/REACH standards.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ Low-Profile microwave/RF cable assemblies feature color-coded connectors for compatibility identification and provide phase stability of ±4° and amplitude stability of ±0.02 dB typical over flexure, with a maximum frequency of 50 GHz for the SP-24-LP and 40 GHz for the SP-292-LP. They are rated for 5,000 mating cycles, have a nominal impedance of 50 ohms, and operate from -55°C to 105°C. The cable has an outer diameter of 0.14 in for the SP-24-LP and 0.14 in for the SP-292-LP, a static bend radius of 0.55 in, and a dynamic bend radius of 1.4 in. The assembly length for this model is 36 inches with a male-to-male 2.4mm and 2.92mm configuration. The assembly meets RoHS/REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-24292-MM36LP - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-24292-MM36LP
Stability Cables SP-24292-MM36LP
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-24292-MM36LP
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SP-SMA-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Stability Cables - SP-35-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Stability Cables - SP-35SMA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details