SICK Proximity Sensors 6041782

Description
SICK IMA08-04BE3ZC0K
Request a Quote Datasheet
Description
SICK IMA08-04BE3ZC0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093224
Proximity Sensors 2093224
SICK IMA08-04BE3ZC0K

SICK IMA08-04BE3ZC0K

Supplier's Site
Proximity Sensors - 1882-6041782-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6041782-ND
Proximity Sensors 1882-6041782-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093224 1882-6041782-ND
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Power Requirements DC Powered
Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002720-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1053957-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details