TE Connectivity Inductive Proximity Sensors 5000002720-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 40 MM  [1.575 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : F5 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - NPN Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 40 MM  [1.575 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : F5 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - NPN Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000002720-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000002720-SE
Inductive Proximity Sensors 5000002720-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 40 MM  [1.575 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : F5 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - NPN Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Nominal Sensing Distance : 4 MM  [.157 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 800

Housing Features


  • Housing Series : F5

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - NPN
  • Indicator Type : LED

Usage Conditions


  • Operating Environment : Common Industrial Areas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000002720-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Sensors - 076-10005-10 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002928-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000000424-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005333-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
Switch Type Normally Closed
View Details