SICK Proximity Sensors 6036922

Description
SICK UM30-212118
Request a Quote
Description
SICK UM30-212118
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2672135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672135
Proximity Sensors 2672135
SICK UM30-212118

SICK UM30-212118

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2672135
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002577-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040936-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers