SICK Proximity Sensors 6026527

Description
INDUCT PROX SENS 5M
Request a Quote Datasheet
Description
INDUCT PROX SENS 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6026527-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6026527-ND
Proximity Sensors 1882-6026527-ND
INDUCT PROX SENS 5M

INDUCT PROX SENS 5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6026527-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Flat Pack Sensors - 9869-0900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers
Proximity Sensors - Industrial - 1882-1041032-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details