Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL LENSES
SICK
2051950 -- LENSES
SICK
Lenses
2051950
Description
OBJ-B02520BA M12-LENS (2,5
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
OBJ-B02520BA M12-LENS (2,5
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Lenses
1882-2051950-ND
Lenses
1882-2051950-ND
OBJ-B02520BA M12-LENS (2,5
OBJ-B02520BA M12-LENS (2,5
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Optical Lenses
Product Number
1882-2051950-ND
Product Name
Lenses
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm
5726-B-H
Specs
Lens Type
Aspheric; Objective Lens
Center Thickness
2.21 mm (0.0870 inch)
Diameter / Length
6.5 mm (0.2559 inch)
View Details
CeNing Optics Co., Ltd.
Spherical and Cylindrical Lenses
Specs
Lens Type
Achromats; Aspheric; Cylindrical Lens; Spherical Lens; Powell
Lens Application
Infrared (optional feature); Visible
Focal Length
2 to 5000 mm (0.0787 to 197 inch)
View Details
ORAFOL Fresnel Optics GmbH
Lenticular
LN 611
Specs
Lens Type
Fresnel Lens
View Details
Pexco
Custom Lighting Components - Lenses
Specs
Materials
Extruded acrylic and polycarbonate material blends
View Details