SICK Photoelectric, Industrial 1214004

Description
LIGHTGRID
Request a Quote Datasheet
Description
LIGHTGRID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1214004-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1214004-ND
Photoelectric, Industrial 1882-1214004-ND
LIGHTGRID

LIGHTGRID

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1214004-ND
Product Name Photoelectric, Industrial
Operating Temperature -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2104028 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 2.36 to 35.43 inch (60 to 900 mm)
Operating Temperature 60 F (15.56 C)
View Details
18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOEG-RT-M18W-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details