SICK Angle, Linear Position Measuring 1134572

Description
MAX48N-22A10K51030
Request a Quote Datasheet
Description
MAX48N-22A10K51030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1134572-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1134572-ND
Angle, Linear Position Measuring 1882-1134572-ND
MAX48N-22A10K51030

MAX48N-22A10K51030

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1134572-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1222214-A1338LLETR-DD-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details