SICK Angle, Linear Position Measuring 1129819

Description
MAX48A-12C7FFB0475
Request a Quote Datasheet
Description
MAX48A-12C7FFB0475
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1129819-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1129819-ND
Angle, Linear Position Measuring 1882-1129819-ND
MAX48A-12C7FFB0475

MAX48A-12C7FFB0475

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1129819-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - ATS699LSN-FSWPH-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details