SICK Angle, Linear Position Measuring 1124346

Description
MAX30N-72C7FCP0600
Request a Quote Datasheet
Description
MAX30N-72C7FCP0600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1124346-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1124346-ND
Angle, Linear Position Measuring 1882-1124346-ND
MAX30N-72C7FCP0600

MAX30N-72C7FCP0600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1124346-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - 620-ATS16351PSMGTNDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details