SICK Angle, Linear Position Measuring 1117579

Description
MZN-03VNS-KW0 MAGN.CYLINDER SENS
Request a Quote Datasheet
Description
MZN-03VNS-KW0 MAGN.CYLINDER SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1117579-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1117579-ND
Angle, Linear Position Measuring 1882-1117579-ND
MZN-03VNS-KW0 MAGN.CYLINDER SENS

MZN-03VNS-KW0 MAGN.CYLINDER SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1117579-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems - 89T7956 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details