Allegro MicroSystems Inc. Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems A1326LLHLX-T

Description
SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems - 89T7956 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems
89T7956
Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems 89T7956
SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, LINEAR, SOT23W-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 45T2296 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
45T2296
Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems 45T2296
SENSOR, HALL EFFECT, LINEAR, SOT23W-3, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, LINEAR, SOT23W-3, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 89T7956
Product Name Sensor, Hall Effect, Linear, Sot23W-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
View Details
ACW Submersible LVDT Displacement Transducer - ACW2000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details