SICK Proximity Sensors 1104500

Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1104500-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1104500-ND
Proximity Sensors 1882-1104500-ND
INDUCTIVE PROXIMITY SENSORS, IMM

INDUCTIVE PROXIMITY SENSORS, IMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1104500-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity sensor - SIEH-M12B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details