Festo Corporation
Proximity sensor
SIEH-M12B-PO-K-L
Description
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
Request a Quote
Email Supplier
Datasheet
Suppliers
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
- With increased switching distance
- Flush installation
- Metric thread
- LED switching status indication
- Design with stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SIEH-M12B-PO-K-L |
2171-SIEH-M12B-PO-K-L-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Operation Distance
|
0.1575 inch (4 mm)
|
|
|
Switching Frequency
|
2.5 kHz
|
|
|
Operating Temperature
|
-13 to 158 F (-25 to 70 C)
|
-13 to 158 F (-25 to 70 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1500 kHz
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers
Operation Distance
0.3150 inch (8 mm)
Repeatability
15.75 mils (400 µm)
Switching Frequency
2 kHz
View Details
2 suppliers
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers