SICK Proximity Sensors 1103217

Description
INDUCT PROXIM SENS
Request a Quote Datasheet
Description
INDUCT PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1103217-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1103217-ND
Proximity Sensors 1882-1103217-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1103217-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-XXX - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Proximity sensor - SIES-8M-NO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details