SICK Proximity Sensors 1079287

Description
INDUCT PROXIM SENS
Request a Quote Datasheet
Description
INDUCT PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1079287-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1079287-ND
Proximity Sensors 1882-1079287-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1079287-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9952-0567 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 184980 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Length 3.78 inch (96 mm)
View Details
Inductive Proximity Ring Sensor - IMS.RX - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 to 1.18 inch (5 to 30 mm)
View Details