SICK Proximity Sensors - Industrial 1072848

Description
SENSOR PROX INDUCTIVE20MM CYL 2M
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE20MM CYL 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072848-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072848-ND
Proximity Sensors - Industrial 1882-1072848-ND
SENSOR PROX INDUCTIVE20MM CYL 2M

SENSOR PROX INDUCTIVE20MM CYL 2M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1072848-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1814-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details