SICK Proximity Sensors 1072742

Description
SICK IMB12-04BNOVU2S
Request a Quote
Description
SICK IMB12-04BNOVU2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669775
Proximity Sensors 2669775
SICK IMB12-04BNOVU2S

SICK IMB12-04BNOVU2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2669775
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details