SICK Proximity Sensors - Industrial 1072697

Description
SENSOR PROX INDUCT 2MM IP69K CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 2MM IP69K CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072697-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072697-ND
Proximity Sensors - Industrial 1882-1072697-ND
SENSOR PROX INDUCT 2MM IP69K CYL

SENSOR PROX INDUCT 2MM IP69K CYL

Buy Now Datasheet
Proximity Sensors - 2093249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093249
Proximity Sensors 2093249
SICK IMB08-02BPSVU2K

SICK IMB08-02BPSVU2K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1072697-ND 2093249
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000994-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040868-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers