SICK Proximity Sensors - Industrial 1072683

Description
SENSOR PROX INDUCTIVE 2MM CYL 2M
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYL 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072683-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072683-ND
Proximity Sensors - Industrial 1882-1072683-ND
SENSOR PROX INDUCTIVE 2MM CYL 2M

SENSOR PROX INDUCTIVE 2MM CYL 2M

Buy Now Datasheet
Proximity Sensors - 2093250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093250
Proximity Sensors 2093250
SICK IMB08-02BPSVU2S

SICK IMB08-02BPSVU2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1072683-ND 2093250
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3241EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Proximity sensor - SIEN-M30B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers