SICK Proximity Sensors 1071244

Description
SICK IME12-10NNSZC0S
Request a Quote Datasheet
Description
SICK IME12-10NNSZC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093519
Proximity Sensors 2093519
SICK IME12-10NNSZC0S

SICK IME12-10NNSZC0S

Supplier's Site
Proximity Sensors - 1882-1071244-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1071244-ND
Proximity Sensors 1882-1071244-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093519 1882-1071244-ND
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1624-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details