SICK Photoelectric Sensors 1063174

Description
SICK RT-B1221 Photoelectric Sensor
Request a Quote Datasheet
Description
SICK RT-B1221 Photoelectric Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 2104027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
2104027
Photoelectric Sensors 2104027
SICK RT-B1221 Photoelectric Sensor

SICK RT-B1221 Photoelectric Sensor

Supplier's Site
Photoelectric, Industrial - 1882-1063174-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1063174-ND
Photoelectric, Industrial 1882-1063174-ND
MULTITASK PHOTOELECTRIC SENSORS,

MULTITASK PHOTOELECTRIC SENSORS,

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2104027 1882-1063174-ND
Product Name Photoelectric Sensors Photoelectric, Industrial
Body Shape Rectangular; Other; Block
Operation Distance 2.36 to 35.43 inch (60 to 900 mm)
Operating Temperature 60 F (15.56 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photodiode Sensors - 20029486-00 - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4450 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Diffuse scan - SOOD-BS-L-PN-30 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers